Vishay Intertechnology, Inc. RES 432 OHM 1W 1% AXIAL CMF60432R00FKEK

Description
RES 432ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 432ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1W 1% AXIAL - CMF60432R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% AXIAL
CMF60432R00FKEK
RES 432 OHM 1W 1% AXIAL CMF60432R00FKEK
RES 432ohm 1W 1% AXIAL

RES 432ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60432R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60432R00FKEK-ND
Through Hole Resistors CMF60432R00FKEK-ND
432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60432R00FKEK CMF60432R00FKEK-ND
Product Name RES 432 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 432 ohms 432 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details