Vishay Intertechnology, Inc. Through Hole Resistors CMF60432R00FHBF

Description
432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60432R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60432R00FHBF-ND
Through Hole Resistors CMF60432R00FHBF-ND
432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 432 OHM 1W 1% AXIAL - CMF60432R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1W 1% AXIAL
CMF60432R00FHBF
RES 432 OHM 1W 1% AXIAL CMF60432R00FHBF
RES 432ohm 1W 1% AXIAL

RES 432ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1390 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1390
Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1390
Resistor,Metal Film,432Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,432Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60432R00FHBF-ND CMF60432R00FHBF 42C1390
Product Name Through Hole Resistors RES 432 OHM 1W 1% AXIAL Resistor,metal Film,432Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 432 ohms 432 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details