Vishay Intertechnology, Inc. Through Hole Resistors CMF60432K00FHBF

Description
432 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
432 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60432K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60432K00FHBF-ND
Through Hole Resistors CMF60432K00FHBF-ND
432 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

432 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 432K OHM 1W 1% AXIAL - CMF60432K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432K OHM 1W 1% AXIAL
CMF60432K00FHBF
RES 432K OHM 1W 1% AXIAL CMF60432K00FHBF
RES 432Kohm 1W 1% AXIAL

RES 432Kohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,4.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1386 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,4.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1386
Resistor,metal Film,4.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1386
Resistor,Metal Film,4.32MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,4.32MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60432K00FHBF-ND CMF60432K00FHBF 42C1386
Product Name Through Hole Resistors RES 432K OHM 1W 1% AXIAL Resistor,metal Film,4.32Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1623730-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details