Vishay Intertechnology, Inc. Through Hole Resistors CMF6042R200FHRE

Description
42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6042R200FHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6042R200FHRE-ND
Through Hole Resistors CMF6042R200FHRE-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 42.2 OHM 1W 1% AXIAL - CMF6042R200FHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% AXIAL
CMF6042R200FHRE
RES 42.2 OHM 1W 1% AXIAL CMF6042R200FHRE
RES 42.2ohm 1W 1% AXIAL

RES 42.2ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF6042R200FHRE-ND CMF6042R200FHRE
Product Name Through Hole Resistors RES 42.2 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 42.2 ohms 42.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details