Vishay Intertechnology, Inc. RES 42.2 OHM 1W 1% AXIAL CMF6042R200FHEA

Description
RES 42.2ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1W 1% AXIAL - CMF6042R200FHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1W 1% AXIAL
CMF6042R200FHEA
RES 42.2 OHM 1W 1% AXIAL CMF6042R200FHEA
RES 42.2ohm 1W 1% AXIAL

RES 42.2ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6042R200FHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6042R200FHEA-ND
Through Hole Resistors CMF6042R200FHEA-ND
42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6042R200FHEA CMF6042R200FHEA-ND
Product Name RES 42.2 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details