Vishay Intertechnology, Inc. RES 42.2K OHM 1W 1% AXIAL CMF6042K200FKRE

Description
RES 42.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1W 1% AXIAL - CMF6042K200FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1W 1% AXIAL
CMF6042K200FKRE
RES 42.2K OHM 1W 1% AXIAL CMF6042K200FKRE
RES 42.2Kohm 1W 1% AXIAL

RES 42.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6042K200FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6042K200FKRE-ND
Through Hole Resistors CMF6042K200FKRE-ND
42.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

42.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6042K200FKRE CMF6042K200FKRE-ND
Product Name RES 42.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers