Vishay Intertechnology, Inc. RES 422 OHM 1W 1% AXIAL CMF60422R00FKEA70

Description
RES 422ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 422ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 422 OHM 1W 1% AXIAL - CMF60422R00FKEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 422 OHM 1W 1% AXIAL
CMF60422R00FKEA70
RES 422 OHM 1W 1% AXIAL CMF60422R00FKEA70
RES 422ohm 1W 1% AXIAL

RES 422ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60422R00FKEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60422R00FKEA70-ND
Through Hole Resistors CMF60422R00FKEA70-ND
422 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

422 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60422R00FKEA70 CMF60422R00FKEA70-ND
Product Name RES 422 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 422 ohms 422 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Through Hole Resistors - 2019-CF1/4C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers