Vishay Intertechnology, Inc. RES 41.7 OHM 1W 1% AXIAL CMF6041R700FNRE

Description
RES 41.7ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.7ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.7 OHM 1W 1% AXIAL - CMF6041R700FNRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.7 OHM 1W 1% AXIAL
CMF6041R700FNRE
RES 41.7 OHM 1W 1% AXIAL CMF6041R700FNRE
RES 41.7ohm 1W 1% AXIAL

RES 41.7ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6041R700FNRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6041R700FNRE-ND
Through Hole Resistors CMF6041R700FNRE-ND
41.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.7 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6041R700FNRE CMF6041R700FNRE-ND
Product Name RES 41.7 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41.7 ohms 41.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details