Vishay Intertechnology, Inc. RES 41.2K OHM 1W 1% AXIAL CMF6041K200FKR670

Description
RES 41.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 41.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 41.2K OHM 1W 1% AXIAL - CMF6041K200FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 41.2K OHM 1W 1% AXIAL
CMF6041K200FKR670
RES 41.2K OHM 1W 1% AXIAL CMF6041K200FKR670
RES 41.2Kohm 1W 1% AXIAL

RES 41.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6041K200FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6041K200FKR670-ND
Through Hole Resistors CMF6041K200FKR670-ND
41.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

41.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6041K200FKR670 CMF6041K200FKR670-ND
Product Name RES 41.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 41200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details