40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 40.2ohm 1W 1% AXIAL
Resistor,Metal Film,40.2Ohms,500WV,
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF6040R200FKRE-ND | CMF6040R200FKRE | 42C1350 |
| Product Name | Through Hole Resistors | RES 40.2 OHM 1W 1% AXIAL | Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 40.2 ohms | 40.2 ohms |