Vishay Intertechnology, Inc. Through Hole Resistors CMF6040R200FKBF

Description
40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6040R200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040R200FKBF-ND
Through Hole Resistors CMF6040R200FKBF-ND
40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 40.2 OHM 1W 1% AXIAL - CMF6040R200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2 OHM 1W 1% AXIAL
CMF6040R200FKBF
RES 40.2 OHM 1W 1% AXIAL CMF6040R200FKBF
RES 40.2ohm 1W 1% AXIAL

RES 40.2ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1349 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1349
Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1349
Resistor,Metal Film,40.2Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,40.2Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6040R200FKBF-ND CMF6040R200FKBF 42C1349
Product Name Through Hole Resistors RES 40.2 OHM 1W 1% AXIAL Resistor,metal Film,40.2Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 40.2 ohms 40.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details