Vishay Intertechnology, Inc. RES 40 OHM 1W 0.1% AXIAL CMF6040R000BEEB

Description
RES 40ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 40ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 1W 0.1% AXIAL - CMF6040R000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1W 0.1% AXIAL
CMF6040R000BEEB
RES 40 OHM 1W 0.1% AXIAL CMF6040R000BEEB
RES 40ohm 1W 0.1% AXIAL

RES 40ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6040R000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040R000BEEB-ND
Through Hole Resistors CMF6040R000BEEB-ND
40 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6040R000BEEB CMF6040R000BEEB-ND
Product Name RES 40 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40 ohms 40 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers