Vishay Intertechnology, Inc. RES 40.96K OHM 1W 0.1% AXIAL CMF6040K960BER6

Description
RES 40.96Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 40.96Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.96K OHM 1W 0.1% AXIAL - CMF6040K960BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.96K OHM 1W 0.1% AXIAL
CMF6040K960BER6
RES 40.96K OHM 1W 0.1% AXIAL CMF6040K960BER6
RES 40.96Kohm 1W 0.1% AXIAL

RES 40.96Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6040K960BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040K960BER6-ND
Through Hole Resistors CMF6040K960BER6-ND
40.96 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.96 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 40.96 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1341 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 40.96 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1341
Cmf60, 40.96 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1341
CMF60, 40.96 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 40.96 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6040K960BER6 CMF6040K960BER6-ND 42C1341
Product Name RES 40.96K OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 40.96 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40960 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details