Vishay Intertechnology, Inc. RES 40.2K OHM 1W 1% AXIAL CMF6040K200FKRE70

Description
RES 40.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1W 1% AXIAL - CMF6040K200FKRE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1W 1% AXIAL
CMF6040K200FKRE70
RES 40.2K OHM 1W 1% AXIAL CMF6040K200FKRE70
RES 40.2Kohm 1W 1% AXIAL

RES 40.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6040K200FKRE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040K200FKRE70-ND
Through Hole Resistors CMF6040K200FKRE70-ND
40.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C1339 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C1339
Resistor,metal Film,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C1339
Resistor,Metal Film,402KOhms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,402KOhms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6040K200FKRE70 CMF6040K200FKRE70-ND 42C1339
Product Name RES 40.2K OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,402Kohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C395J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details