Vishay Intertechnology, Inc. RES 40.2K OHM 1W 1% AXIAL CMF6040K200FHEK

Description
RES 40.2Kohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 40.2Kohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40.2K OHM 1W 1% AXIAL - CMF6040K200FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40.2K OHM 1W 1% AXIAL
CMF6040K200FHEK
RES 40.2K OHM 1W 1% AXIAL CMF6040K200FHEK
RES 40.2Kohm 1W 1% AXIAL

RES 40.2Kohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6040K200FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040K200FHEK-ND
Through Hole Resistors CMF6040K200FHEK-ND
40.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40.2 kOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6040K200FHEK CMF6040K200FHEK-ND
Product Name RES 40.2K OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers