Vishay Intertechnology, Inc. RES 40K OHM 1W 0.1% AXIAL CMF6040K000BEEK

Description
RES 40Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 40Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40K OHM 1W 0.1% AXIAL - CMF6040K000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1W 0.1% AXIAL
CMF6040K000BEEK
RES 40K OHM 1W 0.1% AXIAL CMF6040K000BEEK
RES 40Kohm 1W 0.1% AXIAL

RES 40Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF6040K000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040K000BEEK-ND
Through Hole Resistors CMF6040K000BEEK-ND
40 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF6040K000BEEK CMF6040K000BEEK-ND
Product Name RES 40K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 40000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers