Vishay Intertechnology, Inc. Through Hole Resistors CMF6040K000BEBF

Description
40 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
40 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF6040K000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF6040K000BEBF-ND
Through Hole Resistors CMF6040K000BEBF-ND
40 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

40 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 40K OHM 1W 0.1% AXIAL - CMF6040K000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40K OHM 1W 0.1% AXIAL
CMF6040K000BEBF
RES 40K OHM 1W 0.1% AXIAL CMF6040K000BEBF
RES 40Kohm 1W 0.1% AXIAL

RES 40Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 40 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1332 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 40 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1332
Cmf60, 40 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1332
CMF60, 40 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 40 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF6040K000BEBF-ND CMF6040K000BEBF 42C1332
Product Name Through Hole Resistors RES 40K OHM 1W 0.1% AXIAL Cmf60, 40 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614975-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52300 ohms
View Details
2 suppliers