Vishay Intertechnology, Inc. RES 409.6K OHM 1W 0.1% AXIAL CMF60409K60BEBF

Description
RES 409.6Kohm 1W 0.1% AXIAL
Request a Quote
Description
RES 409.6Kohm 1W 0.1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 409.6K OHM 1W 0.1% AXIAL - CMF60409K60BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 409.6K OHM 1W 0.1% AXIAL
CMF60409K60BEBF
RES 409.6K OHM 1W 0.1% AXIAL CMF60409K60BEBF
RES 409.6Kohm 1W 0.1% AXIAL

RES 409.6Kohm 1W 0.1% AXIAL

Supplier's Site
Cmf60, 409.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 42C1365 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 409.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
42C1365
Cmf60, 409.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 42C1365
CMF60, 409.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF60, 409.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF60409K60BEBF 42C1365
Product Name RES 409.6K OHM 1W 0.1% AXIAL Cmf60, 409.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614959-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13E6 ohms
View Details
2 suppliers