Vishay Intertechnology, Inc. Through Hole Resistors CMF60402R00FKR670

Description
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60402R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60402R00FKR670-ND
Through Hole Resistors CMF60402R00FKR670-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 402 OHM 1W 1% AXIAL - CMF60402R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 1W 1% AXIAL
CMF60402R00FKR670
RES 402 OHM 1W 1% AXIAL CMF60402R00FKR670
RES 402ohm 1W 1% AXIAL

RES 402ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF60402R00FKR670-ND CMF60402R00FKR670
Product Name Through Hole Resistors RES 402 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details