Vishay Intertechnology, Inc. Through Hole Resistors CMF60402R00FHBF

Description
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF60402R00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60402R00FHBF-ND
Through Hole Resistors CMF60402R00FHBF-ND
402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

402 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF60402R00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60402R00FHBF
Metal Film Resistors - CMF60402R00FHBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,402Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C1363 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,402Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C1363
Resistor,metal Film,402Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C1363
Resistor,Metal Film,402Ohms,500WV,1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,402Ohms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60402R00FHBF-ND CMF60402R00FHBF 42C1363
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,402Ohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers