Vishay Intertechnology, Inc. RES 400 OHM 1W 0.25% AXIAL CMF60400R00CEEB

Description
RES 400ohm 1W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1W 0.25% AXIAL - CMF60400R00CEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1W 0.25% AXIAL
CMF60400R00CEEB
RES 400 OHM 1W 0.25% AXIAL CMF60400R00CEEB
RES 400ohm 1W 0.25% AXIAL

RES 400ohm 1W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF60400R00CEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400R00CEEB-ND
Through Hole Resistors CMF60400R00CEEB-ND
400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.25% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60400R00CEEB CMF60400R00CEEB-ND
Product Name RES 400 OHM 1W 0.25% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details