Vishay Intertechnology, Inc. RES 400 OHM 1W 0.1% AXIAL CMF60400R00BER6

Description
RES 400ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1W 0.1% AXIAL - CMF60400R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1W 0.1% AXIAL
CMF60400R00BER6
RES 400 OHM 1W 0.1% AXIAL CMF60400R00BER6
RES 400ohm 1W 0.1% AXIAL

RES 400ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60400R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400R00BER6-ND
Through Hole Resistors CMF60400R00BER6-ND
400 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1357 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1357
Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1357
CMF60, 400 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 400 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60400R00BER6 CMF60400R00BER6-ND 42C1357
Product Name RES 400 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1722217 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers