Vishay Intertechnology, Inc. RES 400 OHM 1W 0.1% AXIAL CMF60400R00BEEK

Description
RES 400ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1W 0.1% AXIAL - CMF60400R00BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1W 0.1% AXIAL
CMF60400R00BEEK
RES 400 OHM 1W 0.1% AXIAL CMF60400R00BEEK
RES 400ohm 1W 0.1% AXIAL

RES 400ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60400R00BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400R00BEEK-ND
Through Hole Resistors CMF60400R00BEEK-ND
400 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60400R00BEEK CMF60400R00BEEK-ND
Product Name RES 400 OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 1-1622821-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details