Vishay Intertechnology, Inc. RES 400 OHM 1W 0.1% AXIAL CMF60400R00BEBF

Description
RES 400ohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1W 0.1% AXIAL - CMF60400R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1W 0.1% AXIAL
CMF60400R00BEBF
RES 400 OHM 1W 0.1% AXIAL CMF60400R00BEBF
RES 400ohm 1W 0.1% AXIAL

RES 400ohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60400R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400R00BEBF-ND
Through Hole Resistors CMF60400R00BEBF-ND
400 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 Ohms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay - 42C1356 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay
42C1356
Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay 42C1356
CMF60, 400 Ohm, +/- 0.1 Percent, 25 ppm

CMF60, 400 Ohm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF60400R00BEBF CMF60400R00BEBF-ND 42C1356
Product Name RES 400 OHM 1W 0.1% AXIAL Through Hole Resistors Cmf60, 400 Ohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers