Vishay Intertechnology, Inc. Metal Film Resistors - CMF60400K00BHEK

Description
Metal Film Resistors - Through Hole CMF-60 400K .1% T-2 EK e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-60 400K .1% T-2 EK e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF60400K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF60400K00BHEK
Metal Film Resistors - CMF60400K00BHEK
Metal Film Resistors - Through Hole CMF-60 400K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-60 400K .1% T-2 EK e3

Supplier's Site
Through Hole Resistors - CMF60400K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400K00BHEK-ND
Through Hole Resistors CMF60400K00BHEK-ND
400 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 66930408 - Radwell International
Willingboro, NJ, United States
Resistor
66930408
Resistor 66930408
RESISTOR, AXIAL, METAL FIILM, 400K OHM, 1W, .1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FIILM, 400K OHM, 1W, .1%, 3.68X8.74 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number CMF60400K00BHEK CMF60400K00BHEK-ND 66930408
Product Name Metal Film Resistors - Through Hole Resistors Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details