Vishay Intertechnology, Inc. RES 400K OHM 1W 0.1% AXIAL CMF60400K00BHEB

Description
RES 400Kohm 1W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 400Kohm 1W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400K OHM 1W 0.1% AXIAL - CMF60400K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400K OHM 1W 0.1% AXIAL
CMF60400K00BHEB
RES 400K OHM 1W 0.1% AXIAL CMF60400K00BHEB
RES 400Kohm 1W 0.1% AXIAL

RES 400Kohm 1W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF60400K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF60400K00BHEB-ND
Through Hole Resistors CMF60400K00BHEB-ND
400 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

400 kOhms ±0.1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF60400K00BHEB CMF60400K00BHEB-ND
Product Name RES 400K OHM 1W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Adjustable Resistors - 1445497 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details