Vishay Intertechnology, Inc. RES 3.92 OHM 1W 5% AXIAL CMF603R9200JKEB

Description
RES 3.92ohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.92ohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92 OHM 1W 5% AXIAL - CMF603R9200JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92 OHM 1W 5% AXIAL
CMF603R9200JKEB
RES 3.92 OHM 1W 5% AXIAL CMF603R9200JKEB
RES 3.92ohm 1W 5% AXIAL

RES 3.92ohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R9200JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R9200JKEB-ND
Through Hole Resistors CMF603R9200JKEB-ND
3.92 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 Ohms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603R9200JKEB CMF603R9200JKEB-ND
Product Name RES 3.92 OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92 ohms 3.92 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details