Vishay Intertechnology, Inc. Through Hole Resistors CMF603R9200FLR6

Description
3.92 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.92 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603R9200FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R9200FLR6-ND
Through Hole Resistors CMF603R9200FLR6-ND
3.92 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF603R9200FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603R9200FLR6
Metal Film Resistors - CMF603R9200FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.92Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0917 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.92Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0917
Resistor,metal Film,3.92Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0917
Resistor,Metal Film,3.92Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,3.92Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R9200FLR6-ND CMF603R9200FLR6 42C0917
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.92Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.92 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details