Vishay Intertechnology, Inc. Through Hole Resistors CMF603R8300FLR6

Description
3.83 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603R8300FLR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R8300FLR6-ND
Through Hole Resistors CMF603R8300FLR6-ND
3.83 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF603R8300FLR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603R8300FLR6
Metal Film Resistors - CMF603R8300FLR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.83Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0911 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0911
Resistor,metal Film,3.83Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0911
Resistor,Metal Film,3.83Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,3.83Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R8300FLR6-ND CMF603R8300FLR6 42C0911
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.83Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 3.83 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details