Vishay Intertechnology, Inc. RES 3.74 OHM 1W 1% AXIAL CMF603R7400FKR6

Description
RES 3.74ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.74ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.74 OHM 1W 1% AXIAL - CMF603R7400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.74 OHM 1W 1% AXIAL
CMF603R7400FKR6
RES 3.74 OHM 1W 1% AXIAL CMF603R7400FKR6
RES 3.74ohm 1W 1% AXIAL

RES 3.74ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R7400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R7400FKR6-ND
Through Hole Resistors CMF603R7400FKR6-ND
3.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.74 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603R7400FKR6 CMF603R7400FKR6-ND
Product Name RES 3.74 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.74 ohms 3.74 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers