Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% AXIAL CMF603R6500FLWF

Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% AXIAL - CMF603R6500FLWF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% AXIAL
CMF603R6500FLWF
RES 3.65 OHM 1W 1% AXIAL CMF603R6500FLWF
RES 3.65ohm 1W 1% AXIAL

RES 3.65ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R6500FLWF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R6500FLWF-ND
Through Hole Resistors CMF603R6500FLWF-ND
3.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf60, 3.65 Ohm, +/1 Percent, 150 Ppm Vishay - 42C0904 - Newark, An Avnet Company
Chicago, IL, United States
Cmf60, 3.65 Ohm, +/1 Percent, 150 Ppm Vishay
42C0904
Cmf60, 3.65 Ohm, +/1 Percent, 150 Ppm Vishay 42C0904
CMF60, 3.65 Ohm, +/- 1 Percent, 150 ppm

CMF60, 3.65 Ohm, +/- 1 Percent, 150 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R6500FLWF CMF603R6500FLWF-ND 42C0904
Product Name RES 3.65 OHM 1W 1% AXIAL Through Hole Resistors Cmf60, 3.65 Ohm, +/1 Percent, 150 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722215 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers