Vishay Intertechnology, Inc. Metal Film Resistors - CMF603R6500FLBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603R6500FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603R6500FLBF
Metal Film Resistors - CMF603R6500FLBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF603R6500FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R6500FLBF-ND
Through Hole Resistors CMF603R6500FLBF-ND
3.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay - 42C0902 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
42C0902
Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay 42C0902
Resistor,Metal Film,3.65Ohms,500WV, 1+/-% Tol,-150,150ppm-TC

Resistor,Metal Film,3.65Ohms,500WV,1+/-% Tol,-150,150ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R6500FLBF CMF603R6500FLBF-ND 42C0902
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.65Ohms,500Wv,1+/-% Tol,-150,150Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers