Vishay Intertechnology, Inc. RES 3.65 OHM 1W 1% AXIAL CMF603R6500FKR6

Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65 OHM 1W 1% AXIAL - CMF603R6500FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 1W 1% AXIAL
CMF603R6500FKR6
RES 3.65 OHM 1W 1% AXIAL CMF603R6500FKR6
RES 3.65ohm 1W 1% AXIAL

RES 3.65ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R6500FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R6500FKR6-ND
Through Hole Resistors CMF603R6500FKR6-ND
3.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603R6500FKR6 CMF603R6500FKR6-ND
Product Name RES 3.65 OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65 ohms 3.65 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details