Vishay Intertechnology, Inc. Through Hole Resistors CMF603R4800FKR6

Description
3.48 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.48 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603R4800FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R4800FKR6-ND
Through Hole Resistors CMF603R4800FKR6-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.48 OHM 1W 1% AXIAL - CMF603R4800FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% AXIAL
CMF603R4800FKR6
RES 3.48 OHM 1W 1% AXIAL CMF603R4800FKR6
RES 3.48ohm 1W 1% AXIAL

RES 3.48ohm 1W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF603R4800FKR6-ND CMF603R4800FKR6
Product Name Through Hole Resistors RES 3.48 OHM 1W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.48 ohms 3.48 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details