Vishay Intertechnology, Inc. RES 3.48 OHM 1W 1% AXIAL CMF603R4800FKBF

Description
RES 3.48ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48 OHM 1W 1% AXIAL - CMF603R4800FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48 OHM 1W 1% AXIAL
CMF603R4800FKBF
RES 3.48 OHM 1W 1% AXIAL CMF603R4800FKBF
RES 3.48ohm 1W 1% AXIAL

RES 3.48ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R4800FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R4800FKBF-ND
Through Hole Resistors CMF603R4800FKBF-ND
3.48 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.48Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0899
Resistor,metal Film,3.48Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0899
Resistor,Metal Film,3.48Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.48Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R4800FKBF CMF603R4800FKBF-ND 42C0899
Product Name RES 3.48 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.48Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48 ohms 3.48 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details