Vishay Intertechnology, Inc. RES 3.4 OHM 1W 1% AXIAL CMF603R4000FKBF

Description
RES 3.4ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4 OHM 1W 1% AXIAL - CMF603R4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4 OHM 1W 1% AXIAL
CMF603R4000FKBF
RES 3.4 OHM 1W 1% AXIAL CMF603R4000FKBF
RES 3.4ohm 1W 1% AXIAL

RES 3.4ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R4000FKBF-ND
Through Hole Resistors CMF603R4000FKBF-ND
3.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0897 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0897
Resistor,metal Film,3.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0897
Resistor,Metal Film,3.4Ohms,500WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.4Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R4000FKBF CMF603R4000FKBF-ND 42C0897
Product Name RES 3.4 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.4Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.4 ohms 3.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details