Vishay Intertechnology, Inc. Metal Film Resistors - CMF603R3200FKBF

Description
Metal Film Resistors - Through Hole 1/2watt 3.32ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/2watt 3.32ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603R3200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603R3200FKBF
Metal Film Resistors - CMF603R3200FKBF
Metal Film Resistors - Through Hole 1/2watt 3.32ohms 1%

Metal Film Resistors - Through Hole 1/2watt 3.32ohms 1%

Supplier's Site
Through Hole Resistors - CMF603R3200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R3200FKBF-ND
Through Hole Resistors CMF603R3200FKBF-ND
3.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.32 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0896 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0896
Resistor,metal Film,3.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0896
Resistor,Metal Film,3.32Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.32Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R3200FKBF CMF603R3200FKBF-ND 42C0896
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.32Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.32 ohms 3.32 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details