Vishay Intertechnology, Inc. Metal Film Resistors - CMF603R2400FKBF

Description
Metal Film Resistors - Through Hole 3.24ohm 1% 100PPM 1/2W
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 3.24ohm 1% 100PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF603R2400FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603R2400FKBF
Metal Film Resistors - CMF603R2400FKBF
Metal Film Resistors - Through Hole 3.24ohm 1% 100PPM 1/2W

Metal Film Resistors - Through Hole 3.24ohm 1% 100PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF603R2400FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R2400FKBF-ND
Through Hole Resistors CMF603R2400FKBF-ND
3.24 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.24 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.24Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0894 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.24Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0894
Resistor,metal Film,3.24Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0894
Resistor,Metal Film,3.24Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.24Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R2400FKBF CMF603R2400FKBF-ND 42C0894
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,3.24Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 3.24 ohms 3.24 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details