Vishay Intertechnology, Inc. Through Hole Resistors CMF603R1600FKBF

Description
3.16 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.16 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603R1600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R1600FKBF-ND
Through Hole Resistors CMF603R1600FKBF-ND
3.16 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.16 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.16 OHM 1W 1% AXIAL - CMF603R1600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 1W 1% AXIAL
CMF603R1600FKBF
RES 3.16 OHM 1W 1% AXIAL CMF603R1600FKBF
RES 3.16ohm 1W 1% AXIAL

RES 3.16ohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.16Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0893 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.16Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0893
Resistor,metal Film,3.16Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0893
Resistor,Metal Film,3.16Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.16Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R1600FKBF-ND CMF603R1600FKBF 42C0893
Product Name Through Hole Resistors RES 3.16 OHM 1W 1% AXIAL Resistor,metal Film,3.16Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 3.16 ohms 3.16 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260366 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details