Vishay Intertechnology, Inc. RES 3.09 OHM 1W 1% AXIAL CMF603R0900FKBF

Description
RES 3.09ohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.09ohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 1W 1% AXIAL - CMF603R0900FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 1W 1% AXIAL
CMF603R0900FKBF
RES 3.09 OHM 1W 1% AXIAL CMF603R0900FKBF
RES 3.09ohm 1W 1% AXIAL

RES 3.09ohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603R0900FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603R0900FKBF-ND
Through Hole Resistors CMF603R0900FKBF-ND
3.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.09 Ohms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 42C0892 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
42C0892
Resistor,metal Film,3.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 42C0892
Resistor,Metal Film,3.09Ohms,500WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,3.09Ohms,500WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603R0900FKBF CMF603R0900FKBF-ND 42C0892
Product Name RES 3.09 OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.09Ohms,500Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.09 ohms 3.09 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details