Vishay Intertechnology, Inc. RES 3.92M OHM 1W 1% AXIAL CMF603M9200FKBF70

Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.92M OHM 1W 1% AXIAL - CMF603M9200FKBF70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92M OHM 1W 1% AXIAL
CMF603M9200FKBF70
RES 3.92M OHM 1W 1% AXIAL CMF603M9200FKBF70
RES 3.92Mohm 1W 1% AXIAL

RES 3.92Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M9200FKBF70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M9200FKBF70-ND
Through Hole Resistors CMF603M9200FKBF70-ND
3.92 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.92 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603M9200FKBF70 CMF603M9200FKBF70-ND
Product Name RES 3.92M OHM 1W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.92E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers