VISHAY INTERTECHNOLOGY, INC.
CMF603M9200FHEK -- RES 3.92M OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 3.92M OHM 1W 1% AXIAL
CMF603M9200FHEK
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF603M9200FHEK |
|
Product Name
|
RES 3.92M OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Wire wound
Mounting / Packaging
Solder
Standards and Certifications
RoHS; No
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers