VISHAY INTERTECHNOLOGY, INC.
CMF603M9200FHBF -- RES 3.92M OHM 1W 1% AXIAL
Vishay Intertechnology, Inc.
RES 3.92M OHM 1W 1% AXIAL
CMF603M9200FHBF
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 3.92Mohm 1W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CMF603M9200FHBF |
|
Product Name
|
RES 3.92M OHM 1W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
ThroughHole
Resistance Range
330 ohms
Tolerance
5 +/- %
View Details