Vishay Intertechnology, Inc. Through Hole Resistors CMF603M8300FHBF

Description
3.83 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.83 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603M8300FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M8300FHBF-ND
Through Hole Resistors CMF603M8300FHBF-ND
3.83 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.83 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.83M OHM 1W 1% AXIAL - CMF603M8300FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.83M OHM 1W 1% AXIAL
CMF603M8300FHBF
RES 3.83M OHM 1W 1% AXIAL CMF603M8300FHBF
RES 3.83Mohm 1W 1% AXIAL

RES 3.83Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.83Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.83Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0879
Resistor,metal Film,3.83Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0879
Resistor,Metal Film,3.83MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.83MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M8300FHBF-ND CMF603M8300FHBF 42C0879
Product Name Through Hole Resistors RES 3.83M OHM 1W 1% AXIAL Resistor,metal Film,3.83Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1580300 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers