Vishay Intertechnology, Inc. RES 3.65M OHM 1W 2% AXIAL CMF603M6500GNBF

Description
RES 3.65Mohm 1W 2% AXIAL
Request a Quote Datasheet
Description
RES 3.65Mohm 1W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65M OHM 1W 2% AXIAL - CMF603M6500GNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65M OHM 1W 2% AXIAL
CMF603M6500GNBF
RES 3.65M OHM 1W 2% AXIAL CMF603M6500GNBF
RES 3.65Mohm 1W 2% AXIAL

RES 3.65Mohm 1W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M6500GNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M6500GNBF-ND
Through Hole Resistors CMF603M6500GNBF-ND
3.65 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.65 MOhms ±2% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603M6500GNBF CMF603M6500GNBF-ND
Product Name RES 3.65M OHM 1W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.65E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details