Vishay Intertechnology, Inc. RES 3.6M OHM 1W 5% AXIAL CMF603M6000JKEA

Description
RES 3.6Mohm 1W 5% AXIAL
Request a Quote Datasheet
Description
RES 3.6Mohm 1W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.6M OHM 1W 5% AXIAL - CMF603M6000JKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.6M OHM 1W 5% AXIAL
CMF603M6000JKEA
RES 3.6M OHM 1W 5% AXIAL CMF603M6000JKEA
RES 3.6Mohm 1W 5% AXIAL

RES 3.6Mohm 1W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M6000JKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M6000JKEA-ND
Through Hole Resistors CMF603M6000JKEA-ND
3.6 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.6 MOhms ±5% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF603M6000JKEA CMF603M6000JKEA-ND
Product Name RES 3.6M OHM 1W 5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R513JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details