Vishay Intertechnology, Inc. Through Hole Resistors CMF603M4800FHR6

Description
3.48 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.48 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603M4800FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M4800FHR6-ND
Through Hole Resistors CMF603M4800FHR6-ND
3.48 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF603M4800FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF603M4800FHR6
Metal Film Resistors - CMF603M4800FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0877 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0877
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0877
Resistor,Metal Film,3.48MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.48MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M4800FHR6-ND CMF603M4800FHR6 42C0877
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details