Vishay Intertechnology, Inc. RES 3.48M OHM 1W 1% AXIAL CMF603M4800FHBF

Description
RES 3.48Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.48Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48M OHM 1W 1% AXIAL - CMF603M4800FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48M OHM 1W 1% AXIAL
CMF603M4800FHBF
RES 3.48M OHM 1W 1% AXIAL CMF603M4800FHBF
RES 3.48Mohm 1W 1% AXIAL

RES 3.48Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M4800FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M4800FHBF-ND
Through Hole Resistors CMF603M4800FHBF-ND
3.48 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.48 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0876 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0876
Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0876
Resistor,Metal Film,3.48MOhms,500WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.48MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M4800FHBF CMF603M4800FHBF-ND 42C0876
Product Name RES 3.48M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.48Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.48E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details