Vishay Intertechnology, Inc. Through Hole Resistors CMF603M4000FHR6

Description
3.4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
3.4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF603M4000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M4000FHR6-ND
Through Hole Resistors CMF603M4000FHR6-ND
3.4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 3.4M OHM 1W 1% AXIAL - CMF603M4000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4M OHM 1W 1% AXIAL
CMF603M4000FHR6
RES 3.4M OHM 1W 1% AXIAL CMF603M4000FHR6
RES 3.4Mohm 1W 1% AXIAL

RES 3.4Mohm 1W 1% AXIAL

Supplier's Site
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0874 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0874
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0874
Resistor,Metal Film,3.4MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.4MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M4000FHR6-ND CMF603M4000FHR6 42C0874
Product Name Through Hole Resistors RES 3.4M OHM 1W 1% AXIAL Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details