Vishay Intertechnology, Inc. RES 3.4M OHM 1W 1% AXIAL CMF603M4000FHBF

Description
RES 3.4Mohm 1W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.4Mohm 1W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.4M OHM 1W 1% AXIAL - CMF603M4000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.4M OHM 1W 1% AXIAL
CMF603M4000FHBF
RES 3.4M OHM 1W 1% AXIAL CMF603M4000FHBF
RES 3.4Mohm 1W 1% AXIAL

RES 3.4Mohm 1W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF603M4000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF603M4000FHBF-ND
Through Hole Resistors CMF603M4000FHBF-ND
3.4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

3.4 MOhms ±1% 1W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 42C0873 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
42C0873
Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 42C0873
Resistor,Metal Film,3.4MOhms,500WV, 1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,3.4MOhms,500WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF603M4000FHBF CMF603M4000FHBF-ND 42C0873
Product Name RES 3.4M OHM 1W 1% AXIAL Through Hole Resistors Resistor,metal Film,3.4Mohms,500Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3.40E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 38.3 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers